The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with an extended operating temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. The device features acceleration sensitivity as low as 0.1 ppb/g and excellent frequency stability as tight as ±20 ppm. It includes standby mode for reduced power consumption and is AEC-Q100 qualified for automotive reliability. Available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, it meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BI-72-18SA25.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |