SiT8944B is a ruggedized LVCMOS/LVTTL oscillator supporting frequencies from 1 to 110 MHz with a maximum frequency stability of ±50 ppm, a wide extended operating temperature range of -55°C to 125°C, and a supply voltage range of 1.62 V to 3.63 V. It is AEC-Q100 qualified and available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device features low power consumption of 3.8 mA typical at 1.8 V, standby current as low as 0.6 μA at 1.8 V, and acceleration sensitivity of 0.1 ppb/g. It includes OE/ST control pins for output enable and standby modes and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BI-72-18NA25.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |