The SiT8944B is a 1 MHz to 110 MHz LVCMOS/LVTTL oscillator designed for rugged environments, featuring an extended operating temperature range of -55°C to 125°C, AEC-Q100 qualification, and acceleration sensitivity as low as 0.1 ppb/g. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and includes standby mode for low-power operation. Available in industry-standard package sizes ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm, it meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-71-33EA1.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |