The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with support for extended operating temperatures from -55°C to 125°C. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and includes a standby mode to reduce power consumption. It meets AEC-Q100 Grade 1 qualification, exhibits acceleration sensitivity as low as 0.1 ppb/g, and maintains frequency stability as tight as ±20 ppm. Output is LVCMOS/LVTTL compatible with a 15 pF load, and the device is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-22-33EA38.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |