The SiT8944B is a ruggedized LVCMOS oscillator in the Endura™ series, designed for high-reliability applications requiring operation from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and extended temperature range from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical current at 1.8 V and 20 MHz, and includes standby mode to reduce power consumption. The device offers acceleration sensitivity of 0.1 ppb/g and is AEC-Q100 qualified to Grade 1. It is available in industry-standard packages of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Output is LVCMOS/LVTTL compatible with a 45-55% duty cycle, rise/fall times under 3 ns, and RoHS, REACH, and halogen-free compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-12-18SA70.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |