SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BEF18-33NA100.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL-compatible oscillator with an extended operating temperature range of -55°C to 125°C and AEC-Q100 Grade 1 qualification. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and standby current as low as 0.6 µA at 1.8 V. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The specific variant SIT8944BEF18-33NA100.000000 operates at 100 MHz with a 1.8 V supply, an output enable/standby pin configuration, and a 33 ppm frequency tolerance, consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL-compatible oscillator with an extended operating temperature range of -55°C to 125°C and AEC-Q100 Grade 1 qualification. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and standby current as low as 0.6 µA at 1.8 V. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The specific variant SIT8944BEF18-33NA100.000000 operates at 100 MHz with a 1.8 V supply, an output enable/standby pin configuration, and a 33 ppm frequency tolerance, consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BEF18-33NA100.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BEF18-33NA100.000000
LVCMOS Ruggedized Oscillators SIT8944BEF18-33NA100.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BEF18-33NA100.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.010000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details