The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator with an extended temperature range of -55°C to 125°C, designed for high-reliability applications. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. It offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and is AEC-Q100 qualified for automotive applications. Standby current as low as 0.6 µA at 1.8 V supports battery-powered systems. RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BE-78-18EA24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |