The SiT8944B is a LVCMOS/LVTTL compatible oscillator spanning 1-110 MHz with extended temperature operation from -55°C to 125°C, designed for high-reliability applications. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates at supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. It meets AEC-Q100 qualification with Grade 1 temperature range support and exhibits acceleration sensitivity of 0.1 ppb/g. Standby mode reduces current to as low as 0.6 µA at 1.8 V. The part is RoHS and REACH compliant, and features a frequency stability as tight as ±20 ppm over temperature, voltage, and load conditions.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BE-72-33EA24.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |