The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL oscillator with an extended operating temperature range of -55°C to 125°C and AEC-Q100 qualification. It offers frequency stability as low as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V with a typical current consumption of 3.8 mA at 1.8 V. The device includes a standby mode for power savings and supports industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BE-38-33NA19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |