The SiT8944B is a ruggedized LVCMOS oscillator for applications demanding high stability under extreme conditions, with an operating temperature range of -55°C to 125°C and frequency range from 1 to 110 MHz accurate to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current draw of 3.8 mA at 1.8 V. It features acceleration sensitivity of 0.1 ppb/g, AEC-Q100 qualification, and low standby current down to 0.6 µA. The device includes OE and ST control pins for output enable and sleep mode, and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BE-31-33SA61.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |