The SiT8944B is a ruggedized LVCMOS oscillator for frequencies from 1 to 110 MHz, designed for operation from -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It features a frequency stability as low as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and complies with AEC-Q100 Grade 1 qualification. Standby mode reduces power consumption to as low as 0.6 µA at 1.8 V. The oscillator includes an OE/ST pin for output enable and standby control, and meets RoHS, REACH, and Halogen-free standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BE-23-33EA3.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |