The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with a supply voltage range of 1.8 V or 2.25 V to 3.63 V. It operates over an extended temperature range of -55 °C to 125 °C and is AEC-Q100 qualified. The device features acceleration sensitivity of 0.1 ppb/g, frequency stability as low as ±20 ppm, and low power consumption of 3.8 mA typical at 1.8 V. Standby mode reduces current to 0.6 µA at 1.8 V. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, and Halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BE-12-33EA110.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |