The SiT8944B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz with extended temperature operation from -55°C to 125°C. It offers frequency stability as tight as ±20 ppm and features a low acceleration sensitivity of 0.1 ppb/g. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it operates on supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V. The device includes standby mode for reduced power, is AEC-Q100 qualified, and meets RoHS and REACH compliance standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BE-11-33NA24.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |