The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator offering frequencies from 1 to 110 MHz with ±20 ppm frequency stability, designed for extended temperature operation from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and includes standby mode with sub-µA current consumption. The device features acceleration sensitivity of 0.1 ppb/g, AEC-Q100 qualification for automotive applications, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BAU71-33EA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |