The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator offering frequencies from 1 to 110 MHz accurate to six decimal places, with an extended operating temperature range of -55°C to 125°C and AEC-Q100 Grade 1 qualification. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power operation. The device features acceleration sensitivity of 0.1 ppb/g and frequency stability as tight as ±20 ppm. Available in industry-standard packages including 7.0 x 5.0 mm, it is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BAL72-33EA40.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |