SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BA-78-33SA100.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz and an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified and available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and includes standby mode for low power operation. The output is LVCMOS/LVTTL compatible with a duty cycle of 45% to 55% and rise/fall times of up to 3 ns.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz and an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified and available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and includes standby mode for low power operation. The output is LVCMOS/LVTTL compatible with a duty cycle of 45% to 55% and rise/fall times of up to 3 ns.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BA-78-33SA100.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BA-78-33SA100.000000
LVCMOS Ruggedized Oscillators SiT8944BA-78-33SA100.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BA-78-33SA100.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-000.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details