The SiT8944B is a ruggedized LVCMOS oscillator covering 1-110 MHz with extended temperature operation from -55°C to 125°C, AEC-Q100 qualified for automotive grades, and available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25-3.63 V, consumes 3.8 mA typical at 1.8 V, and features standby current as low as 0.6 μA. The device achieves frequency stability as tight as ±20 ppm and acceleration sensitivity of 0.1 ppb/g, with RoHS, REACH, and halogen-free compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-78-33EA16.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |