SiT8944B is a ruggedized LVCMOS/LVTTL oscillator for frequencies from 1 to 110 MHz, designed for extreme temperature environments from -55°C to 125°C. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It offers frequency stability as low as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and is AEC-Q100 qualified for automotive applications. Standby mode reduces current to 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant, and features a 5.5 ms startup time and 130 ns enable/disable time. Output rise and fall times are 1.3 ns to 3 ns depending on supply voltage.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-73-33NA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |