The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL oscillator with an extended temperature range of -55°C to 125°C, AEC-Q100 qualification, and industry-standard package options including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates from 1.62 V to 1.98 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g. Standby mode reduces power to 0.6 µA at 1.8 V. The device supports OE and ST control pins for output enable and sleep modes. RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-13-33EA25.540000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |