SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BA-12-33EA33.333333

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz and an operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified and available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V. Frequency stability is as tight as ±20 ppm, and acceleration sensitivity is 0.1 ppb/g. It features low standby current down to 0.6 µA, LVCMOS/LVTTL output with 45-55% duty cycle, and rise/fall times of 1.3-3 ns. RoHS and REACH compliant, it meets MIL-STD-883 mechanical shock and vibration standards.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz and an operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified and available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V. Frequency stability is as tight as ±20 ppm, and acceleration sensitivity is 0.1 ppb/g. It features low standby current down to 0.6 µA, LVCMOS/LVTTL output with 45-55% duty cycle, and rise/fall times of 1.3-3 ns. RoHS and REACH compliant, it meets MIL-STD-883 mechanical shock and vibration standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BA-12-33EA33.333333 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BA-12-33EA33.333333
LVCMOS Ruggedized Oscillators SIT8944BA-12-33EA33.333333
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BA-12-33EA33.333333
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0025.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0076.800000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details