SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BA-11-33NA12.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device features standby mode with currents as low as 0.6 µA at 1.8 V and is AEC-Q100 qualified for automotive use. Available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it offers acceleration sensitivity of 0.1 ppb/g and complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device features standby mode with currents as low as 0.6 µA at 1.8 V and is AEC-Q100 qualified for automotive use. Available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it offers acceleration sensitivity of 0.1 ppb/g and complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BA-11-33NA12.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BA-11-33NA12.000000
LVCMOS Ruggedized Oscillators SiT8944BA-11-33NA12.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BA-11-33NA12.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1534AC-J5-DCC-00.001DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details