The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator spanning 1-110 MHz with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications. It is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25-3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. It features a frequency stability of ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and includes standby mode for low-power operation. The oscillator is AEC-Q100 qualified, RoHS and REACH compliant, and designed to withstand mechanical shock up to 30,000 g and vibration up to 70 g.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-11-18SA40.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |