The SiT8925B is an automotive-grade, high-frequency MEMS oscillator designed for applications requiring precise timing in extreme temperature environments, including powertrain control and infotainment systems. It supports frequencies between 115.2 MHz and 137 MHz with frequency stability as low as ±20 ppm and operates over an extended temperature range of -55°C to 125°C, meeting AEC-Q100 Grade 1 qualifications. The device features LVCMOS/LVTTL-compati
115 to 137 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8925BE-73-18S-125.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.0x1.6 |