The SiT8925B is an automotive-grade, high-frequency MEMS oscillator designed for demanding applications requiring precise timing under extreme temperatures. It operates over an extended temperature range of -55°C to 125°C, meeting AEC-Q100 Grade 1 requirements, and supports frequencies between 115.2 MHz and 137 MHz with frequency stability as tight as ±20 ppm. The device is available in industry-standard packages including 3.2 x 2.5 mm and offers LVCMOS/LVTTL output with low power consumption of 4.9 mA typical at 1.8 V. It includes standby mode for reduced power draw and features a G-sensitivity of 0.1 ppb/g. The oscillator is RoHS and REACH compliant, Pb-free, and halogen-free, with a 100% pin-to-pin drop-in replacement capability for quartz XOs.
115 to 137 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8925BA-32-33E-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |