The SiT8925B is an automotive-grade MEMS oscillator operating from 115.2 MHz to 137 MHz, designed as a drop-in replacement for quartz XOs. It supports AEC-Q100 Grade 1 qualification with an extended operating temperature range of -55°C to 125°C and offers frequency stability as low as ±20 ppm. The device operates from 1.62 V to 3.63 V, consuming 4.9 mA typical at 1.8 V and 6 mA typical at 2.25 V to 3.63 V with a 125 MHz output. It features LVCMOS/LVTTL-compati
115 to 137 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8925BA-13-33E-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |