SiTime Corporation Automotive & High Temp Oscillators SiT8924BM-83-33E-25.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over extended temperature ranges up to -55°C to +125°C, with variants certified for AEC-Q100 Grade 1, 2, or 3. The device accepts supply voltages of 1.8 V or 2.25 V to 3.63 V and draws 3.8 mA typical current at 1.8 V. It offers LVCMOS/LVTTL-compatible outputs, industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and includes standby mode for low power operation. The part is RoHS and REACH compliant, with G-sensitivity of 0.1 ppb/g and standard soldering ratings for MSL1 at 260°C.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over extended temperature ranges up to -55°C to +125°C, with variants certified for AEC-Q100 Grade 1, 2, or 3. The device accepts supply voltages of 1.8 V or 2.25 V to 3.63 V and draws 3.8 mA typical current at 1.8 V. It offers LVCMOS/LVTTL-compatible outputs, industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and includes standby mode for low power operation. The part is RoHS and REACH compliant, with G-sensitivity of 0.1 ppb/g and standard soldering ratings for MSL1 at 260°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BM-83-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BM-83-33E-25.000000
Automotive & High Temp Oscillators SiT8924BM-83-33E-25.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-83-33E-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details