The SiT8924B is an automotive-grade oscillator designed for high-reliability applications with frequencies from 1 MHz to 110 MHz, operating at supply voltages of 1.8 V or 2.25 V to 3.63 V. It meets AEC-Q100 Grade 1 requirements with an extended operating temperature range of -55°C to 125°C and offers frequency stability as low as ±20 ppm. The device features industry-best G-sensitivity of 0.1 ppb/g, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power draw. It supports LVCMOS/LVTTL output and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-82-33E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |