SiTime Corporation Automotive & High Temp Oscillators SiT8924BM-82-33E-20.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, with an operating temperature range extending from -55°C to 125°C and compliance with AEC-Q100 Grade 1. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible outputs, low power consumption of 3.8 mA typical at 1.8 V, and includes a standby mode to reduce power. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH standards and demonstrates exceptional G-sensitivity of 0.1 PPB/G.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, with an operating temperature range extending from -55°C to 125°C and compliance with AEC-Q100 Grade 1. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible outputs, low power consumption of 3.8 mA typical at 1.8 V, and includes a standby mode to reduce power. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH standards and demonstrates exceptional G-sensitivity of 0.1 PPB/G.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BM-82-33E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BM-82-33E-20.000000
Automotive & High Temp Oscillators SiT8924BM-82-33E-20.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-82-33E-20.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0359.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1533AI-H4-DCC-32.768S - 802580-SIT1533AI-H4-DCC-32.768S - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details