SiTime Corporation Automotive & High Temp Oscillators SiT8924BM-81-XXE-40.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator for use in high-reliability applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates over an extended temperature range of -55°C to +125°C, qualifying for AEC-Q100 Grade 1, and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device consumes 3.8 mA typical at 1.8 V and includes standby mode to reduce power. Output is LVCMOS/LVTTL compatible, available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm. It is RoHS and REACH compliant, with solderability rated at MSL1 at 260°C and qualified per MIL-STD-883F and JESD22 standards.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator for use in high-reliability applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates over an extended temperature range of -55°C to +125°C, qualifying for AEC-Q100 Grade 1, and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device consumes 3.8 mA typical at 1.8 V and includes standby mode to reduce power. Output is LVCMOS/LVTTL compatible, available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm. It is RoHS and REACH compliant, with solderability rated at MSL1 at 260°C and qualified per MIL-STD-883F and JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BM-81-XXE-40.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BM-81-XXE-40.000000
Automotive & High Temp Oscillators SiT8924BM-81-XXE-40.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-81-XXE-40.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details