The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature environments from -55°C to 125°C. It operates at frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-81-33N-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |