The SiT8924B is an automotive-grade, AEC-Q100 qualified oscillator designed for extreme temperature environments, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates from 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and supports LVCMOS/LVTTL outputs. Package options include industry-standard footprints of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device meets AEC-Q100 Grade 1 with extended temperature range from -55°C to +125°C, includes standby mode for low power, and is RoHS and REACH compliant.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-78-33E-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |