The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, supporting frequencies from 1 MHz to 110 MHz with a stability as tight as ±20 ppm. It operates over an extended temperature range of -55°C to +125°C and is available in industry-standard packages including 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a standby mode to reduce power. It features an LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
8MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BM-71-33E-8.000000 | 1473-SIT8924BM-71-33E-8.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.0x1.6 | Surface Mount; 4-SMD, No Lead |
| Frequency | 8 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |