The SiT8924B is an automotive-grade oscillator certified to AEC-Q100 with extended temperature operation from -55°C to 125°C, supporting frequencies from 1 MHz to 110 MHz and supply voltages of 1.8 V or 2.25 V to 3.63 V. It offers frequency stability as tight as ±20 ppm, a G-sensitivity of 0.1 ppb/g, and typical power consumption of 3.8 mA at 1.8 V. The device includes a standby mode and LVCMOS/LVTTL output, available in industry-standard packages including 5.0 x 3.2 mm. It meets RoHS, REACH, and halogen-free compliance requirements and is designed for automotive applications such as infotainment, powertrain control, and in-vehicle networking.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BM-71-33E-5.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |