SiTime Corporation Automotive & High Temp Oscillators SiT8924BM-71-33E-32.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and operates over extended temperature ranges up to -55°C to +125°C for Grade 1 compliance. The device features low power consumption of 3.8 mA typical at 1.8 V, standby mode with currents as low as 0.6 µA, and an LVCMOS/LVTTL-compatible output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator meets AEC-Q100 Grade 1 qualifications with G-sensitivity as low as 0.1 PPB/G and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and operates over extended temperature ranges up to -55°C to +125°C for Grade 1 compliance. The device features low power consumption of 3.8 mA typical at 1.8 V, standby mode with currents as low as 0.6 µA, and an LVCMOS/LVTTL-compatible output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator meets AEC-Q100 Grade 1 qualifications with G-sensitivity as low as 0.1 PPB/G and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BM-71-33E-32.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BM-71-33E-32.000000
Automotive & High Temp Oscillators SiT8924BM-71-33E-32.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-71-33E-32.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details
32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details