The SiT8924B is an automotive-grade MEMS oscillator supporting frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and extended temperature operation from -55°C to 125°C. It is AEC-Q100 Grade 1 qualified and offers LVCMOS/LVTTL output with supply voltages of 1.8 V or 2.25 V to 3.63 V. The device is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and includes standby mode for low power consumption. It is RoHS and REACH compliant, with G-sensitivity as low as 0.1 ppb/g and a typical current draw of 3.8 mA at 1.8 V.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BM-71-33E-105.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |