SiTime Corporation Automotive & High Temp Oscillators SiT8924BM-71-18E-33.333333

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It supports frequencies from 1 MHz to 110 MHz with a frequency stability as tight as ±20 ppm and operates over an extended temperature range of -55°C to +125°C. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it offers a supply voltage range of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.8 mA at 1.8 V. The device features LVCMOS/LVTTL-compatible output, standby mode for reduced power, and an industry-best G-sensitivity of 0.1 ppb/g. It meets RoHS, REACH, Pb-free, Halogen-free, and Antimony-free requirements.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It supports frequencies from 1 MHz to 110 MHz with a frequency stability as tight as ±20 ppm and operates over an extended temperature range of -55°C to +125°C. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it offers a supply voltage range of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.8 mA at 1.8 V. The device features LVCMOS/LVTTL-compatible output, standby mode for reduced power, and an industry-best G-sensitivity of 0.1 ppb/g. It meets RoHS, REACH, Pb-free, Halogen-free, and Antimony-free requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BM-71-18E-33.333333 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BM-71-18E-33.333333
Automotive & High Temp Oscillators SiT8924BM-71-18E-33.333333
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-71-18E-33.333333
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768E - 794410-SIT1552AI-JE-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; MEMS TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers