The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications including powertrain control and in-vehicle networking. It operates over an extended temperature range of -55°C to 125°C and supports frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. The device is available in industry-standard package sizes including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. It accepts supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features LVCMOS/LVTTL output with a G-sensitivity of 0.1 ppb/g. Standby mode reduces current consumption to as low as 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BM-31-33E-5.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |