SiTime Corporation MHz Oscillators SiT8924BM-31-33E-16.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, featuring AEC-Q100 qualification with an extended temperature range of -55°C to 125°C. It operates at frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and offers LVCMOS/LVTTL-compatible output. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device consumes 3.8 mA typical at 1.8 V and includes standby mode for low-power operation. It meets RoHS, REACH, and halogen-free standards, with G-sensitivity as low as 0.1 ppb/g. The part number SiT8924BM-31-33E-16.000000 is a variant of this series, sharing all base specifications.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, featuring AEC-Q100 qualification with an extended temperature range of -55°C to 125°C. It operates at frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and offers LVCMOS/LVTTL-compatible output. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device consumes 3.8 mA typical at 1.8 V and includes standby mode for low-power operation. It meets RoHS, REACH, and halogen-free standards, with G-sensitivity as low as 0.1 ppb/g. The part number SiT8924BM-31-33E-16.000000 is a variant of this series, sharing all base specifications.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BM-31-33E-16.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-31-33E-16.000000
Product Name MHz Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details