The SiT8924B is an automotive-grade oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and extended temperature operation from -55°C to 125°C, compliant with AEC-Q100 Grade 1. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power. The device features LVCMOS/LVTTL output, industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and meets RoHS, REACH, and halogen-free standards. G-sensitivity is specified as 0.1 ppb/g. It is designed for automotive applications such as infotainment, powertrain control, and in-vehicle networks.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-23-33N-48.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |