The SiT8924B is an automotive-grade oscillator designed for extreme temperature environments, meeting AEC-Q100 Grade 1 with an extended operating temperature range of -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and offers LVCMOS/LVTTL output compatible with supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features low power consumption of 3.8 mA typical at 1.8 V and includes a standby mode to extend battery life. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH compliance and has an industry-best G-sensitivity of 0.1 ppb/G. Pinout configuration includes OE/ST/NC, GND, OUT, and VDD, with a required 0.1 µF decoupling capacitor between VDD and GND.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-12-33E-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |