The SiT8924B is an AEC-Q100 compliant automotive oscillator for extreme temperatures from -55°C to 125°C. It generates frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operates at 1.8 V or 2.25 V to 3.63 V. It delivers LVCMOS/LVTTL output with 3.8 mA typical current draw at 1.8 V and standby current as low as 0.6 µA. The device includes OE and ST pins for output control and has a startup time of 5.5 ms. Available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH requirements and exhibits G-sensitivity of 0.1 PPB/G.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-12-25E-48.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |