The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operation over an extended temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power. The device features LVCMOS/LVTTL output, industry-standard packages in sizes 2.0 × 1.6 mm to 7.0 × 5.0 mm, and meets RoHS and REACH standards. G-sensitivity is specified at 0.1 ppb/g. Operation is guaranteed at AEC-Q100 Grade 1, 2, and 3 ambient temperature ratings, with tie-ins to MIL-STD-883F and JESD22 environmental tests.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BIL23-33S-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |