SiTime Corporation MHz Oscillators SiT8924BIB11-30E-25.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive AEC-Q100 qualified oscillator designed for extreme temperature environments, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, operates over an extended temperature range of -55°C to +125°C, and provides LVCMOS/LVTTL outputs. The device is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, consumes 3.8 mA typical at 1.8 V, and includes a standby mode for reduced power use. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive AEC-Q100 qualified oscillator designed for extreme temperature environments, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, operates over an extended temperature range of -55°C to +125°C, and provides LVCMOS/LVTTL outputs. The device is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, consumes 3.8 mA typical at 1.8 V, and includes a standby mode for reduced power use. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BIB11-30E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BIB11-30E-25.000000
Product Name MHz Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details