The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates over an extended temperature range of -55°C to +125°C, complying with AEC-Q100 Grade 1, and accepts supply voltages of 1.8 V or 2.25 V to 3.63 V. Typical power consumption is 3.8 mA at 1.8 V with a standby current as low as 0.6 µA. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BER71-XXE-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |