The SiT8924B is an automotive AEC-Q100 oscillator for extreme temperatures, supporting 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates from 1.8 V or 2.25 V to 3.63 V, with an extended temperature range of -55°C to +125°C. Power consumption is 3.8 mA typical at 1.8 V, and standby current is as low as 0.6 µA at 1.8 V. Output is LVCMOS/LVTTL compatible with OE and ST control pins. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. Requires a 0.1 µF decoupling capacitor between Vdd and GND. G-sensitivity is 0.1 ppb/g, and it meets MIL-STD-883F and JESD22 environmental standards.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BEA71-XXE-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |