The SiT8924B is an automotive-grade MEMS oscillator compliant with AEC-Q100, operating over an extended temperature range of -55°C to 125°C with frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as tight as ±20 ppm. The device consumes 3.8 mA typical at 1.8 V and includes standby mode to reduce power. It features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BE-73-18E-25.00000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |