SiTime Corporation MHz Oscillators SiT8924BE-31-18E-25.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade MEMS oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates across extended temperature ranges up to -55°C to 125°C, compliant with AEC-Q100 Grade 1, and accepts supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, low standby current down to 0.6 µA, and industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with typical supply current of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V under no-load conditions at 20 MHz.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade MEMS oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates across extended temperature ranges up to -55°C to 125°C, compliant with AEC-Q100 Grade 1, and accepts supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, low standby current down to 0.6 µA, and industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with typical supply current of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V under no-load conditions at 20 MHz.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BE-31-18E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BE-31-18E-25.000000
Product Name MHz Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30094-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details