The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and operates across extended temperature ranges up to -55°C to +125°C, meeting AEC-Q100 Grade 1 requirements. The device features low power consumption of 3.8 mA typical at 1.8 V, standby mode for energy savings, and LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BE-22-33E-105.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |