SiTime Corporation Automotive & High Temp Oscillators SIT8924BE-18-33E-54.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote Datasheet
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BE-18-33E-54.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BE-18-33E-54.000000
Automotive & High Temp Oscillators SIT8924BE-18-33E-54.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8924BE-18-33E-54.000000-ND - DigiKey
Thief River Falls, MN, United States
54MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable

54MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8924BE-18-33E-54.000000 1473-SIT8924BE-18-33E-54.000000-ND
Product Name Automotive & High Temp Oscillators Oscillators
Package / Form Factor 2.5x2.0 Surface Mount; 4-SMD, No Lead
Frequency 54 MHz
Frequency Stability 30 ppm 30 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details