SiTime Corporation Automotive & High Temp Oscillators SiT8924BE-13-33E-16.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade MEMS oscillator meeting AEC-Q100 qualification with extended temperature operation from -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm, operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, and consumes 3.8 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs, standby mode for low power, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free requirements, and exhibits G-sensitivity as low as 0.1 ppb/g. Pin assignments include OE/ST/NC, GND, OUT, and VDD, with a recommended 0.1 µF decoupling capacitor.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade MEMS oscillator meeting AEC-Q100 qualification with extended temperature operation from -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm, operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, and consumes 3.8 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs, standby mode for low power, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free requirements, and exhibits G-sensitivity as low as 0.1 ppb/g. Pin assignments include OE/ST/NC, GND, OUT, and VDD, with a recommended 0.1 µF decoupling capacitor.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BE-13-33E-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BE-13-33E-16.000000
Automotive & High Temp Oscillators SiT8924BE-13-33E-16.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BE-13-33E-16.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details